EN
  • EN
  • DE

TDA5145TC1DB

Part No TDA5145TC1DB
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer NXP
Win Source Part Number 215879-TDA5145TC1DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5145TC1DB CAD Model

Description

The NXP TDA5145TC1DB is a high-performance, integrated circuit designed to drive brushless DC motors with precision and efficiency. This advanced motor driver is particularly suitable for three-phase motors and is commonly used in applications such as computer peripherals, office automation, robotics, and automotive industry where reliable and efficient motor control is critical.

Featuring a wide voltage range, the TDA5145TC1DB operates effectively across various power supplies, making it versatile for different design requirements. The device incorporates sensorless commutation control, which eliminates the need for external Hall effect sensors, thus reducing system complexity and cost. Its sensorless operation is based on the detection of the back-EMF (Electromotive Force), ensuring smooth and efficient motor operation.

The TDA5145TC1DB offers several protective features that ensure the longevity and safe operation of the motor system. These include under-voltage lockout, thermal protection, and locked rotor detection. The under-voltage lockout feature prevents the device from operating under potentially damaging low voltage conditions, while the thermal protection safeguards the IC from overheating. The locked rotor detection and automatic restart ensure that the motor can recover from stall conditions without manual intervention.

This motor driver IC is designed with simplicity in mind, requiring minimal external components, which helps streamline the design process and reduce the bill of materials. The TDA5145TC1DB's compactness and its DIP (Dual In-line Package) or SO (Small Outline) package options facilitate easy integration into various circuit designs.

Overall, the NXP TDA5145TC1DB is a reliable and efficient solution for designers looking to implement brushless DC motor control in their applications. Its integration of advanced features with protective mechanisms ensures that it delivers optimal performance while maintaining the highest standards of safety and reliability.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess