NXP TDA5051AT ASK Modem IC
The NXP TDA5051AT is a sophisticated integrated circuit designed for Amplitude Shift Keying (ASK) modulation and demodulation, suitable for home automation, remote control, and telemetry applications that operate over the power-line network. This modem IC is specifically engineered to facilitate robust and reliable data communication over the existing power grid infrastructure, making it an ideal solution for smart home systems and energy management applications.
Key Features
- Carrier Frequency: Operates at a standard carrier frequency of 125 kHz, which is commonly used for power-line communications.
- High Integration: Includes an on-chip oscillator, which eliminates the need for external resonators, and a power amplifier, reducing the number of external components required.
- Low Power Consumption: Designed for energy efficiency, the TDA5051AT is ideal for applications where power conservation is critical.
- Robust Modulation: Utilizes ASK modulation, which is less susceptible to noise over power lines, ensuring reliable data transmission.
- Simple Interface: The IC can be easily interfaced with microcontrollers for data input and output, facilitating seamless integration into existing designs.
Applications
The TDA5051AT is versatile and can be used in a variety of applications that require communication over power lines, such as:
- Home automation systems
- Remote control for appliances
- Energy management and smart metering
- Building automation
- Industrial control systems
Technical Specifications
Some of the technical specifications of the TDA5051AT include:
- Supply Voltage: 8 V to 18 V
- Operating Temperature Range: -40°C to +85°C
- Package: SO16
The TDA5051AT from NXP is a powerful and reliable choice for designers looking to implement power-line communication in their systems. Its robust feature set ensures that it can handle the demands of transmitting data over noisy power lines, while maintaining a high level of data integrity.