ON Semiconductor FDMS8460S N-Channel PowerTrench® MOSFET
The ON Semiconductor FDMS8460S is a high-performance, N-Channel PowerTrench® MOSFET designed for a wide range of applications requiring efficient power management and high current handling capabilities. This MOSFET utilizes advanced trench technology to provide excellent R<sub>DS(on) and low gate charge, making it an ideal choice for power conversion circuits such as DC-DC converters, motor drives, and other switching applications.
Key Features
- Low R<sub>DS(on): The device boasts an exceptionally low on-resistance, which translates into reduced conduction losses and improved overall efficiency in power conversion systems.
- High Current Handling: With a continuous drain current (I<sub>D) capability of up to 40A, the FDMS8460S can handle high current loads, making it suitable for demanding applications.
- High Performance: The PowerTrench® technology ensures fast switching speeds, thereby enhancing performance in high-frequency operations.
- Power Dissipation: The MOSFET is capable of dissipating up to 3.8W, ensuring reliable operation even under high power conditions.
- Low Gate Charge (Q<sub>g): A lower gate charge enables faster switching speeds, which is critical for improving the performance of power switching circuits.
- Robust Thermal Management: The FDMS8460S comes in a compact 8-lead Power 56 package, which provides excellent thermal resistance, allowing for better heat dissipation and improved reliability.
Applications
- DC-DC Converters
- Synchronous Buck Converters
- Power Supply for Servers
- Battery Management Systems
- Motor Drives and Inverters
- Load Switching Applications
The ON Semiconductor FDMS8460S N-Channel PowerTrench® MOSFET is a versatile and efficient solution for designers looking to optimize their power management systems. Its combination of low R<sub>DS(on), high current capability, and fast switching speeds make it a top choice for engineers aiming to achieve high efficiency and reliability in their electronic designs.