EN
  • EN
  • DE

TDA4860

Part No TDA4860
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Vertical deflection power amplifier for monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362022-TDA4860
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4860 CAD Model

Description

The TDA4860 is a high-performance vertical deflection booster designed by NXP Semiconductors for use in television sets and high-resolution monitors. This integrated circuit (IC) is engineered to drive the deflection coils of color CRT displays, providing a crisp and stable image across a wide range of resolutions.

Key Features

  • High Power Bandwidth: The TDA4860 offers a high power bandwidth which ensures excellent linearity for high-definition display performance.
  • Flexible Supply Voltage: It operates effectively over a range of supply voltages, making it versatile for various display designs and power configurations.
  • Heat Protection: The IC includes thermal protection circuitry, which prevents damage from overheating, thereby enhancing the product's reliability and lifespan.
  • Guard Circuit: An integrated guard circuit ensures that the IC is protected against short circuit conditions, providing additional safety and stability.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA4860 minimizes power consumption, which is beneficial for both energy-saving and heat management.

Applications

The TDA4860 is suitable for a variety of applications, primarily in the consumer electronics sector. Its main use is in CRT-based television sets and computer monitors, where it provides reliable vertical deflection with high image quality. Additionally, it can be utilized in professional display systems where robustness and longevity are critical.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 12V to 35V
Deflection Current (Ip-p) Up to 3.0 Ap-p
Thermal Protection Yes
Package SIL9MPF

Conclusion

The NXP TDA4860 is a robust and reliable solution for vertical deflection applications in CRT displays, offering a mix of performance, efficiency, and protection features. Its design caters to the needs of modern high-resolution screens while ensuring the safety and longevity of the overall system.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess