EN
  • EN
  • DE

UC3844BDG

Part No UC3844BDG
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 36 V
Duty Cycle 48%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 398200-UC3844
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3844BDG CAD Model

Description

ON Semiconductor UC3844BDG High-Performance Current Mode PWM Controller

The UC3844BDG is a high-performance current mode pulse width modulation (PWM) controller from ON Semiconductor, designed for efficient power management and conversion in a wide range of electronic applications. This versatile integrated circuit (IC) is well-suited for developing off-line and DC-to-DC converter circuits, offering a robust feature set that enhances the performance and reliability of power supply systems.

Constructed with advanced bipolar technology, the UC3844BDG provides users with an array of features that improve functionality and simplify design processes. It operates at a fixed frequency of up to 500kHz, which can be externally programmed with a single resistor. This high-frequency operation enables the use of smaller-sized components, reducing the overall footprint and cost of the power supply design.

The UC3844BDG incorporates a range of protective features to ensure the longevity and safety of the power system. These include under-voltage lockout (UVLO) with hysteresis, which prevents the device from operating at insufficient voltages, and an internal trim that compensates for variations in the UVLO threshold voltage. The device also offers automatic feed-forward compensation and pulse-by-pulse current limiting, further enhancing its stability and performance under varying conditions.

Additionally, the UC3844BDG boasts a low startup current of less than 1mA and a high current totem-pole output ideally suited for driving a power MOSFET. The onboard oscillator can be synchronized from an external source to enable easy integration into more complex systems where multiple devices need to operate in harmony.

Equipped with error amplifier circuitry, the UC3844BDG enables precise output voltage control, a critical factor for applications requiring consistent power delivery. Its high current and high voltage capabilities make it an excellent choice for a broad spectrum of applications, including switching power supplies, power converters, and motor controllers.

Available in a 14-pin SOIC package, the UC3844BDG is designed for optimal thermal performance and space-saving on printed circuit boards (PCBs). With its combination of features and ON Semiconductor's reputation for quality, the UC3844BDG stands out as a reliable and versatile choice for designers looking to create efficient and durable power management solutions.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess