EN
  • EN
  • DE

TDA3681ATH/N1S

Part No TDA3681ATH/N1S
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG MULTIPLE VOLTAGE 20HSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Ignition Buffer, Regulator
Operating Supply Current 110μA
Supply Voltage - Operating 9.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-HSOP
Win Source Part Number 212739-TDA3681ATH/N1S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3681ATH/N1S CAD Model

Description

The TDA3681ATH/N1S is a state-of-the-art multiple voltage regulator designed and manufactured by NXP Semiconductors. This sophisticated component is engineered to meet the stringent requirements of automotive and industrial applications, where reliability and efficiency are paramount.

At the heart of this device lies its ability to provide multiple regulated outputs from an unregulated input voltage. This feature makes it an ideal solution for complex electronic systems that require a variety of voltage levels for different components. The TDA3681ATH/N1S is particularly well-suited for use in car radios, navigation systems, and infotainment units, where it ensures stable operation even in the face of fluctuating input voltages.

The TDA3681ATH/N1S offers several key features that make it a versatile and robust choice for power management:

  • Multiple Output Voltages: It provides several regulated voltages, which can be tailored to power different modules within an electronic system.
  • High Efficiency: Its design focuses on minimizing power loss, which is crucial for reducing heat generation and improving overall system efficiency.
  • Low Dropout Voltage: The device operates with a low dropout voltage, ensuring stable output even when the input voltage is close to the output voltage.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from damage due to overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: The TDA3681ATH/N1S is equipped with short circuit protection features to prevent damage to the device and the system in case of a fault.

Designed with a focus on quality and durability, the TDA3681ATH/N1S is housed in a robust package that ensures its performance in the harsh environments typical of automotive applications. Its compact size allows for easy integration into space-constrained designs, making it a highly practical choice for a wide range of power management needs.

Overall, the NXP TDA3681ATH/N1S is a powerful and reliable solution for managing multiple voltage rails in sophisticated electronic systems. Its combination of efficiency, protection features, and design flexibility makes it an essential component for designers looking to optimize their power management strategy.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3181 $61.5905
12+ $10.1074 $121.2888
18+ $9.7909 $176.2362
25+ $9.4756 $236.8900
32+ $9.1603 $293.1296
43+ $8.2121 $353.1203
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess