EN
  • EN
  • DE

TDA3616T/N1/S420

Part No TDA3616T/N1/S420
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer NXP
Win Source Part Number 215869-TDA3616T/N1/S420
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3616T/N1/S420 CAD Model

Description

Product Overview: TDA3616T/N1/S420 from NXP Semiconductors

The TDA3616T/N1/S420 is a versatile and high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the global semiconductor industry. This product is a testament to NXP's commitment to providing innovative solutions for a wide range of electronic applications.

Key Features

  • Multiple Voltage Regulator: The TDA3616T/N1/S420 is primarily a multiple voltage regulator, designed to provide stable and reliable power supply outputs to various components within an electronic system.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range, making it suitable for applications that require different levels of power supply.
  • High Current Capability: It is capable of delivering high current outputs, ensuring that even power-hungry devices can be accommodated without compromising performance.
  • Thermal Protection: The device includes an integrated thermal protection feature that prevents damage from overheating, thereby enhancing the reliability and longevity of both the IC and the system it is used in.
  • Short-circuit Protection: With built-in short-circuit protection, the TDA3616T/N1/S420 safeguards itself and other circuit components from potential damage due to unexpected short circuits.
  • Low Dropout Voltage: The low dropout voltage characteristic of this regulator ensures efficient operation, even when the input voltage is close to the output voltage.

Applications

The TDA3616T/N1/S420 is ideally suited for a wide array of applications, including but not limited to:

  • Automotive electronics
  • Consumer electronics such as audio and video equipment
  • Power management solutions in personal computers and laptops
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors ensures that the TDA3616T/N1/S420 is manufactured to the highest quality standards, with rigorous testing procedures in place to guarantee its performance and reliability. The product is designed to meet the demanding requirements of the electronics industry, offering both durability and efficiency.

For designers and engineers looking for a robust power management solution, the TDA3616T/N1/S420 from NXP Semiconductors represents a reliable choice that combines functionality, protection features, and versatility in a compact package.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess