EN
  • EN
  • DE
  • IT

TDA3606T

Part No TDA3606T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multiple voltage regulator with battery detection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265987-TDA3606T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA3606T CAD Model

Description

The TDA3606T is a multifunctional integrated circuit from NXP Semiconductors, designed to provide a variety of power management functions for automotive applications. It is a robust and reliable solution that ensures the stable operation of car radios and other automotive electronics, even in the demanding environment of a vehicle's electrical system.

Key Features

  • Voltage Regulation: The TDA3606T includes three voltage regulators with different output voltages, making it versatile for powering various components within automotive systems.
  • Power-on Reset: An integrated power-on reset function ensures that the connected devices start up in a controlled and predictable manner every time the vehicle's ignition is switched on.
  • Watchdog Timer: A built-in watchdog timer helps to detect and recover from system malfunctions, thereby enhancing the overall reliability of the automotive electronics.
  • Load Dump Protection: The device features protection against load dump pulses, which are common in automotive power supplies and can damage sensitive electronic components.
  • Temperature Protection: With thermal protection, the TDA3606T prevents overheating and potential damage to the circuit and connected devices.

Applications

The versatility of the TDA3606T makes it suitable for a wide range of automotive applications, including:

  • Car radio systems
  • Navigation units
  • Instrument clusters
  • Body control modules

Technical Specifications

The TDA3606T operates over a wide temperature range and is available in a robust package designed to handle the harsh conditions of automotive environments. Its technical specifications include:

  • Operating voltage range: 6 V to 18 V
  • Three voltage regulators with different outputs
  • Low quiescent current
  • High ripple rejection

In conclusion, the TDA3606T from NXP Semiconductors is a comprehensive power management solution for automotive electronics, providing stability, protection, and reliability. Its multifunctional nature and robust design make it a go-to choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess