EN
  • EN
  • DE

TDA3576B

Part No TDA3576B
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description SYNC COMBINATION WITH TRANMITTER IDENTIFICATION AND VERTICAL 624 DIVIDER SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265983-TDA3576B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3576B CAD Model

Description

Product Overview: TDA3576B from NXP

The TDA3576B is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced IC is specifically tailored for television and monitor applications, offering a range of features that enhance the performance and reliability of video processing systems.

Key Features

  • Video Signal Processing: The TDA3576B is adept at handling video signal processing tasks, ensuring clear and stable image output.
  • Color Decoder: It incorporates a sophisticated color decoder that supports various color standards, providing vibrant and accurate color reproduction.
  • Deflection Control: The IC includes deflection control circuitry, which is crucial for the precise control of electron beams in CRT displays, contributing to sharp and focused images.
  • On-Chip Oscillator: An integrated on-chip oscillator reduces the need for external components, simplifying the design and reducing overall system cost.
  • Flexible Input Handling: It is capable of handling multiple input formats, making it a versatile choice for a broad range of applications.

Applications

The TDA3576B is suitable for a variety of applications, including:

  • Standard and high-definition televisions
  • Video monitors
  • Display subsystems in consumer electronics

Technical Specifications

Parameter Value Supply Voltage Typically 8V Operating Temperature -20°C to +70°C Package DIP (Dual In-line Package)

The TDA3576B from NXP stands out as a robust and efficient solution for video processing in a wide array of display technologies. Its integration of multiple features into a single IC allows for design optimization and improved performance, making it a popular choice among manufacturers and designers in the industry.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess