EN
  • EN
  • DE

TDA3501

Part No TDA3501
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description VIDEO CONTROL COMBINATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265974-TDA3501
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3501 CAD Model

Description

The TDA3501 from NXP Semiconductors is a high-performance integrated circuit designed for color television signal processing applications. This versatile chip is an essential component for television manufacturers and is widely recognized for its reliability and cutting-edge features. The TDA3501 offers a comprehensive solution for processing analog signals into high-quality images, ensuring an optimal viewing experience.

Key Features

  • Integrated Color Decoder: The TDA3501 includes an advanced color decoder that supports PAL, NTSC, and SECAM color systems, making it highly adaptable to different regional standards.
  • Automatic Color Control: With its automatic color control (ACC) feature, the chip ensures consistent and vibrant color reproduction, adjusting the color balance in real-time for optimal image quality.
  • Luminance Processing: The chip's luminance processing capabilities include a contrast enhancement feature that dynamically adjusts the image for clear and sharp visuals.
  • Chroma Demodulation: High-quality chroma demodulation techniques are employed to accurately process color information, resulting in vivid and true-to-life images.

Technical Specifications

  • Voltage Supply: The TDA3501 operates on a single supply voltage, simplifying the power design for television sets.
  • On-Chip Oscillator: An on-chip oscillator reduces the need for external components, minimizing the overall design footprint and cost.
  • Package Type: The chip is available in a compact package, allowing for efficient space utilization within the television's circuitry.

Applications

The NXP TDA3501 is primarily used in color television sets, but its versatility allows it to be employed in other video processing applications where high-quality image reproduction is essential. Its robust design ensures that it can meet the demands of both consumer and professional-grade equipment.

Conclusion

In summary, the NXP TDA3501 is a highly capable and flexible integrated circuit that serves as the backbone for color processing in television sets. Its range of features and technical specifications make it a go-to choice for manufacturers looking to deliver superior image quality to consumers. The TDA3501 continues to uphold NXP's reputation for delivering innovative semiconductor solutions in the video processing market.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess