EN
  • EN
  • DE

ESDA18-1F2

Part No ESDA18-1F2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 10VWM 20VC FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 16V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 700W
Applications General Purpose
Mounting SMD (SMT)
Case / Package 4-FlipChip
Win Source Part Number 066617-ESDA18-1F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA18-1F2 CAD Model

Description

STMicroelectronics ESDA18-1F2 Transil™ ESD Suppressor

The ESDA18-1F2 from STMicroelectronics is a state-of-the-art Transil™ diode designed to protect sensitive electronic equipment from electrostatic discharge (ESD) strikes. This robust component is an essential addition to any circuit where ESD protection is a concern, such as in mobile phones, personal digital assistants (PDAs), and other portable devices. With its compact SOD-882 package, the ESDA18-1F2 ensures a minimal footprint on the PCB, making it ideal for space-constrained applications.

Key Features:

  • ESD Protection: The ESDA18-1F2 provides excellent protection against ESD, exceeding the IEC 61000-4-2 level 4 standard with an ESD withstand voltage of up to 30 kV (air discharge) and 30 kV (contact discharge).
  • Low Clamping Voltage: This device offers a very low clamping voltage, ensuring that sensitive components are shielded from the high voltage transients that can occur during an ESD event.
  • Low Leakage Current: With its ultra-low leakage current, the ESDA18-1F2 minimizes power loss, making it suitable for battery-powered devices where power efficiency is paramount.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the ESDA18-1F2 is designed for high reliability and robust performance, ensuring long-term protection for your electronic devices.

Applications:

  • Protection of high-speed data lines such as USB 2.0, HDMI, and Ethernet
  • Mobile and portable devices including smartphones and tablets
  • Consumer electronics such as digital cameras, audio/video players, and wearable technology
  • Computer peripherals and communication systems

The ESDA18-1F2 is not only a protective component but also an investment in the longevity and reliability of your electronic products. By safeguarding against the potentially damaging effects of ESD, the ESDA18-1F2 helps to prevent costly repairs and downtime, ensuring that your devices continue to operate smoothly and effectively. Choose STMicroelectronics' ESDA18-1F2 for your circuit protection needs and give your products the edge in durability and performance.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2057 $116.2205
870+ $0.1993 $173.3910
1,200+ $0.1929 $231.4800
1,550+ $0.1864 $288.9200
2,075+ $0.1672 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess