Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Supply Voltage - Operating 15 V to 42 V, ±7.5 V to 21 V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -25°C to 150°C (TA)
Case / Package 9-PDBS
Dimension 9-SIP Formed Leads
Win Source Part Number 053086-TDA2616Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2616Q CAD Model

Description

The TDA2616Q is a high-fidelity audio power amplifier integrated circuit brought to you by NXP Semiconductors. This robust IC is designed to deliver a remarkable audio experience, making it an ideal choice for a wide range of applications in the audio domain.

Key Features

  • Output Power: The TDA2616Q is capable of delivering up to 2 x 12 W of continuous output power into a 4Ω load, with a power supply of ±14.4V, making it powerful enough for most mid-range audio applications.
  • High-Quality Sound: With its low harmonic distortion and low noise levels, the TDA2616Q ensures high-quality sound reproduction, suitable for audiophiles and casual listeners alike.
  • Thermal Protection: The device comes with built-in thermal protection, which prevents damage to the IC from overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: The TDA2616Q is also equipped with short-circuit protection that safeguards the amplifier and the speakers from potential damage due to output short circuits.
  • Mute Function: A mute function is included, allowing users to silence the output instantly without switching off the amplifier, providing additional convenience and control.

Applications

The versatility of the TDA2616Q makes it suitable for a variety of audio applications including, but not limited to:

  • Home audio systems
  • Television sets
  • Mini and micro component systems
  • Active speakers
  • DIY audio projects

Technical Specifications

Parameter Value Supply Voltage ±14.4V Output Power 2 x 12 W (4Ω) THD 0.05% (1 kHz, 8Ω) Signal-to-Noise Ratio > 100 dB Package 9-lead SIL plastic power package

With its impressive combination of audio performance, protection features, and versatility, the TDA2616Q from NXP Semiconductors stands out as a reliable and efficient solution for your audio amplification needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention