Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265961-TDA2611
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2611 CAD Model

Description

The TDA2611, produced by NXP Semiconductors, is a high-quality audio amplifier IC designed for an array of applications. This integrated circuit is tailored to deliver a remarkable audio experience, making it an ideal choice for audio amplification in television sets, radios, small-scale sound systems, and other multimedia devices.

Key Features:

  • Amplifier Type: The TDA2611 is a mono audio power amplifier, which means it can drive a single audio channel with high fidelity.
  • Output Power: It offers a reasonable output power of around 5 Watts, which is sufficient for many small to medium audio applications.
  • Supply Voltage: The device operates at a supply voltage range from 6V to 18V, providing versatility in various power environments and ensuring compatibility with a wide range of other electronic components.
  • Minimal External Components: The TDA2611 is designed to work with a minimal number of external components, simplifying circuit design and reducing overall system cost.
  • Quiescent Current: It features a low quiescent current which enhances its efficiency, making it suitable for battery-operated devices.

Performance and Quality:

The TDA2611 is recognized for its excellent sound quality, low harmonic distortion, and low noise level, which contribute to a clear and powerful audio output. Its robust design ensures reliable operation over a wide temperature range, making it a dependable choice for consumer electronics.

Applications:

With its compact size and powerful output, the TDA2611 is well-suited for a variety of audio amplification needs. It is commonly found in:

  • Television sets
  • Portable radios
  • Home stereo systems
  • Small public address systems

Easy Integration:

The IC's simple pin configuration allows for easy integration into PCB designs, and its DIP (Dual In-line Package) makes it suitable for prototyping as well as mass production. The TDA2611's reliability, coupled with NXP's support and resources, ensures a seamless design-in process for product developers.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention