Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950761-39M5797
Series *
Ultra Librarian 3D Model Ultra Librarian 39M5797 CAD Model

Description

The IBM 39M5797 is a DDR2 ECC Registered DIMM (Dual In-Line Memory Module). This memory module is designed for use in IBM servers and workstations, providing error correction capabilities and improved stability for critical applications.

Applications:

  • IBM Servers
  • IBM Workstations
  • High-performance computing
  • Data centers
  • Virtualized environments

Features:

  • DDR2 Technology
  • ECC (Error-Correcting Code)
  • Registered DIMM
  • High Capacity
  • High Speed

Benefits:

  • Increased system stability due to ECC error correction
  • Improved data integrity
  • Enhanced performance in demanding applications
  • Reliable operation in server environments
  • Compatibility with IBM server platforms

Additional Details:

ECC memory modules, such as the IBM 39M5797, include additional memory chips that are used to detect and correct errors that may occur during data storage and retrieval. Registered DIMMs include a register that buffers the address and control signals, reducing the load on the memory controller and improving system stability, especially when multiple memory modules are installed.

Key Specifications:

  • Memory Type: DDR2
  • Capacity: Specific capacity varies (e.g., 1GB, 2GB, 4GB). Check specific documentation for the exact capacity.
  • Speed: Specific speed varies (e.g., 667MHz, 800MHz). Check specific documentation for the exact speed.
  • Module Type: Registered DIMM
  • ECC: Yes
  • Pins: 240-pin
  • Voltage: Typically 1.8V

It's crucial to verify compatibility with your specific IBM server or workstation before purchasing this memory module. Refer to the IBM documentation for your system to ensure that the 39M5797 is supported. The use of ECC Registered DIMMs helps to maintain data integrity and system stability, making it a critical component for server applications.

You May Also Be Interested in

Micron Technology Inc.
MODULE DDR4 SDRAM 8GB 260SODIMM / Memory Module DDR4 SDRAM 8GB 260-SODIMM
Need more? Email Us
ECAD model for MTA8ATF1G64HZ-3G2J1
SanDisk
Lowest to $29.1001
ECAD model for MD2200-D04
Micron Technology Inc.
MOD DDR2 SDRAM 2GB 244MINIRDIMM / Memory Module DDR2 SDRAM 2GB 244-MiniRDIMM
Need more? Email Us
ECAD model for MT18HVS25672PKZ-80EH2
SanDisk
MODULE FLASH NAND 16MB 32DIP
Need more? Email Us
ECAD model for MD2202-D16
SanDisk
Need more? Email Us
ECAD model for MD2200-D16-V3
Adata
DDR4-2666V 2Gx72 ECC Reg/RDIMM (16GB)
Need more? Email Us
ECAD model for AD4R2666316G19-BSSC
SanDisk
Need more? Email Us
ECAD model for MD2202-D32-V3-P
HPE
DDR4-2666V 8Gx72 LRDIMM 4Rx4 (64GB)
Need more? Email Us
ECAD model for 815101-B21
SanDisk
Need more? Email Us
ECAD model for MD2201-D72

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention