Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834063-PMP8074
Ultra Librarian 3D Model Ultra Librarian PMP8074 CAD Model

Description

The PMP8074 is a highly integrated power management IC from Qualcomm. It is designed for use in a variety of portable and embedded applications, providing efficient power conversion and regulation. This IC is a crucial component in modern electronic devices, enabling them to operate reliably and efficiently.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices
  • Embedded Systems

Features

  • High-Efficiency DC-DC Conversion: The PMP8074 incorporates advanced DC-DC converters that minimize power loss and maximize battery life.
  • Integrated Power Management: It integrates multiple power rails and regulators into a single chip, simplifying system design and reducing board space.
  • Dynamic Voltage Scaling (DVS): DVS allows the PMP8074 to adjust the voltage supplied to different components based on their current needs, further optimizing power consumption.
  • Over-Voltage Protection (OVP): This feature protects the device and connected components from damage due to voltage spikes.
  • Over-Current Protection (OCP): OCP safeguards against excessive current draw, preventing overheating and potential failures.
  • Short-Circuit Protection (SCP): SCP immediately shuts down the power supply in the event of a short circuit, preventing damage to the device and surrounding circuitry.
  • Thermal Shutdown Protection: This protection mechanism automatically shuts down the device if it exceeds a safe operating temperature, preventing thermal damage.

Benefits

  • Extended Battery Life: The high-efficiency DC-DC converters and DVS capabilities of the PMP8074 significantly extend the battery life of portable devices.
  • Reduced System Size: The integration of multiple power rails into a single chip reduces the number of discrete components required, leading to a smaller and more compact system design.
  • Improved System Reliability: The built-in protection features (OVP, OCP, SCP, Thermal Shutdown) enhance the reliability and robustness of the overall system.
  • Simplified Design: The PMP8074 simplifies power management design, reducing development time and effort.
  • Lower Power Consumption: The advanced power management techniques employed by the PMP8074 minimize power consumption, making it ideal for energy-sensitive applications.

Additional Details

The PMP8074 typically operates from a battery voltage range of 2.7V to 5.5V. It supports various output voltage configurations to meet the needs of different applications. The IC is available in a small, surface-mount package, making it easy to integrate into densely populated circuit boards. The specific switching frequencies and other detailed specs can be found in the official Qualcomm datasheet for the PMP8074.

You May Also Be Interested in

Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention