EN
  • EN
  • DE

TDA19988BET/C1

Part No TDA19988BET/C1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1309+
Reference case BGA64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716591-TDA19988BET/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA19988BET/C1 CAD Model

Description

Introducing the TDA19988BET/C1 HDMI Transmitter from NXP

The TDA19988BET/C1 is a cutting-edge HDMI transmitter designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This high-definition multimedia interface (HDMI) transmitter is an essential component for modern audiovisual equipment, enabling the transmission of high-quality digital video and audio signals through a single cable.

Equipped with the latest technology, the TDA19988BET/C1 supports a wide range of video resolutions, including standard, enhanced, and high-definition videos, as well as multiple audio formats. It is capable of delivering crystal-clear images and sound, ensuring an immersive viewing experience for end-users. This transmitter is ideal for a variety of applications, such as digital TVs, PC monitors, set-top boxes, and other AV products.

Key Features of the TDA19988BET/C1:

  • High-Definition Support: This device can handle video resolutions up to 1080p and is compatible with 3D video formats, providing a high-quality viewing experience.
  • Audio Versatility: It supports multiple audio formats, including 7.1-channel LPCM, compressed audio (Dolby TrueHD, DTS-HD Master Audio), and HBR audio formats, delivering a rich audio experience to accompany the visual content.
  • Deep Color Technology: The TDA19988BET/C1 supports deep color depths up to 48 bits per pixel, ensuring a vivid and accurate color representation on screens.
  • Content Protection: It incorporates HDCP 1.4 (High-bandwidth Digital Content Protection), providing secure transmission of protected content between devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the transmitter maintains low power consumption during operation, contributing to the energy efficiency of the end product.
  • Easy Integration: The compact package and interface of the TDA19988BET/C1 allow for seamless integration into a wide range of electronic devices.

The TDA19988BET/C1 by NXP is a testament to the company's commitment to providing high-quality components that push the boundaries of audiovisual technology. With its robust feature set and reliable performance, this HDMI transmitter is set to be a key component in delivering the next generation of multimedia experiences.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,856 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess