EN
  • EN
  • DE

TDA18275AHN

Part No TDA18275AHN
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC HYBRID SILICON TUNER 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Silicon Tuner
Applications TV
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 212736-TDA18275AHN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA18275AHN CAD Model

Description

The NXP TDA18275AHN is a cutting-edge silicon tuner designed to deliver exceptional performance for terrestrial and cable digital TV reception. This highly integrated device embodies the latest technology from NXP Semiconductors, a leader in the field of advanced digital tuning solutions.

Key Features

  • Multi-Standard Support: The TDA18275AHN is capable of receiving DVB-T, DVB-T2, DVB-C, QAM, ISDB-T, and ATSC signals, making it a versatile component for a wide range of TV applications.
  • High Integration: This tuner includes an RF tracking filter, an RF front-end, and a complete IF selectivity function, which minimizes the need for external components and simplifies the design for TV manufacturers.
  • Low Power Consumption: Designed for energy efficiency, the TDA18275AHN conserves power without sacrificing performance, an essential feature for modern eco-friendly electronics.
  • Excellent Phase Noise Performance: The device's superior phase noise characteristics ensure high-quality signal reception and decoding, resulting in a better viewing experience.
  • Small Form Factor: Its compact size (6x6 mm² HVQFN package) allows for integration into space-constrained designs, providing flexibility for designers of modern TV sets and set-top boxes.

Applications

The TDA18275AHN is ideal for a variety of applications, including:

  • Integrated Digital TVs (iDTVs)
  • Set-top boxes (STBs)
  • PC TV accessories
  • Gateways and home media centers

Benefits

By incorporating the TDA18275AHN into their products, manufacturers can benefit from:

  • Reduced system complexity and BOM cost, thanks to the high level of integration.
  • Enhanced signal quality that leads to fewer customer complaints and product returns.
  • The ability to design smaller, more elegant products with the tuner's compact size.
  • Compliance with global reception standards, allowing for a single design for multiple markets.

Overall, the NXP TDA18275AHN represents a robust solution for manufacturers seeking to create high-performance, reliable, and user-friendly digital TV reception products.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0975 $63.8775
20+ $5.8235 $116.4700
31+ $5.6410 $174.8710
43+ $5.4597 $234.7671
55+ $5.2772 $290.2460
74+ $4.7309 $350.0866
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess