EN
  • EN
  • DE

GS1528BCTAE3

Part No GS1528BCTAE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description IC CABLE DRIVER DUAL 8SOIC / Cable Driver 300mW Serial Interface 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Series HD-LINX II
Packaging Reel package
Type Cable Driver
Applications Video
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 775414-GS1528BCTAE3
Popularity Medium
Supply and Demand Status Limited
Family Name GS1528B
Introduction Date December 12, 2002
ECCN 5A991
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GS1528BCTAE3 CAD Model

Description

The GS1528BCTAE3 is a 3 Gbps HD-SDI/SD-SDI cable driver with cable equalizer, manufactured by Semtech Corporation. This device is designed to transmit and receive high-definition and standard-definition serial digital video signals over coaxial cables. It features a cable driver to boost the signal for transmission and a cable equalizer to compensate for signal loss during reception. This combination allows for extended cable runs while maintaining signal integrity. This IC finds application in broadcast video, professional video, and security systems.

Applications:

  • Broadcast video equipment (e.g., cameras, switchers, routers)
  • Digital video recorders (DVRs)
  • Professional video editing and production equipment
  • Video distribution amplifiers
  • Security and surveillance systems utilizing SDI signals

Features:

  • Supports SMPTE 424M (3G-SDI), SMPTE 292M (HD-SDI), and SMPTE 259M (SD-SDI) standards
  • Integrated cable driver with adjustable output swing
  • Integrated cable equalizer with automatic equalization
  • Low power consumption
  • Output return loss better than 15 dB
  • Single 3.3V power supply

Benefits:

  • Extended cable reach for SDI signals
  • Improved signal quality and reduced jitter
  • Simplified system design and reduced component count
  • Lower power consumption
  • Increased system reliability

Additional Details:

The GS1528BCTAE3 includes both a cable driver and a cable equalizer in a single chip, reducing the overall component count. The cable driver provides adjustable output swing to optimize the signal for different cable lengths and types. The cable equalizer automatically compensates for signal losses in the cable, ensuring a clean signal at the receiver. It supports data rates up to 2.97 Gbps. The return loss performance ensures signal integrity. The device operates from a single 3.3V power supply, simplifying system power design. The small form factor of the device allows for easy integration into various systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess