EN
  • EN
  • DE

TDA18212HN/M/C1

Part No TDA18212HN/M/C1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1220+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712503-TDA18212HN/M/C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA18212HN/M/C1 CAD Model

Description

Product Overview: TDA18212HN/M/C1

The TDA18212HN/M/C1 from NXP Semiconductors is a cutting-edge silicon tuner IC designed for terrestrial and cable digital TV reception. This highly integrated device is part of NXP's renowned TDA182xx family, known for its performance, reliability, and versatility. The TDA18212HN/M/C1 is an ideal solution for a wide range of applications including TVs, set-top boxes, and PC TV accessories.

Key Features

  • Wide Frequency Range: The TDA18212HN/M/C1 supports a broad frequency range, making it suitable for various broadcast standards worldwide, including DVB-T, DVB-T2, DVB-C, and ISDB-T.
  • High Integration: This tuner IC integrates an RF tracking filter, RF amplifiers, and a programmable gain amplifier, which simplifies the design and reduces external component count.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA18212HN/M/C1 helps to minimize the overall power consumption of the end application, which is particularly important for battery-operated devices.
  • Excellent Reception Quality: It features advanced signal processing techniques that ensure robust reception and high-quality signal decoding even in challenging signal conditions.

Performance and Flexibility

The TDA18212HN/M/C1 delivers exceptional performance with its state-of-the-art noise figure and linearity. These characteristics ensure optimal signal quality and minimize the likelihood of signal distortion. Moreover, its flexible programming capabilities allow for fine-tuning according to specific application requirements, which can be easily achieved via an I²C-bus interface.

Compact and Robust Design

The IC is housed in a compact HVQFN package, which is not only space-saving but also offers excellent thermal performance. This robust design ensures reliable operation over a wide temperature range, making it suitable for diverse environmental conditions.

Applications

The versatility of the TDA18212HN/M/C1 makes it an excellent choice for a variety of digital TV reception devices. Its superior performance and ease of integration make it a go-to solution for manufacturers looking to create high-quality, reliable, and efficient products for the global market.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8399 $64.3965
80+ $1.5107 $120.8560
120+ $1.4634 $175.6080
165+ $1.4160 $233.6400
215+ $1.3687 $294.2705
285+ $1.2266 $349.5810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess