EN
  • EN
  • DE

MZTTCS10.00MT

Part No MZTTCS10.00MT
Manufacturer Abracon LLC
Catalog Resonators
Description MZTTCS10.00MT  /  10 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.3% -25°C ~ 85°C Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Resonators
Mfr Abracon LLC
Series MZTTCS
Package Bulk
Type Ceramic
Frequency 10 MHz
Frequency Stability ±0.3%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 15 pF
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Dimension 0.185" L x 0.161" W (4.70mm x 4.10mm)
Height 0.067" (1.70mm)
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.60.0080
Other Names 2266-MZTTCS10.00MT
Standard Package 1
Win Source Part Number 1150382-MZTTCS10.00MT
Ultra Librarian 3D Model Ultra Librarian MZTTCS10.00MT CAD Model

Description

The 1150382-MZTTCS10.00MT is a Resonator designed for use in electronic devices.

  • Category: Crystals, Oscillators, Resonators>Resonators
  • Series: MZTTCS
  • Capacitance: 15 pF
  • Frequency: 10 MHz
  • Height: 0.067" (1.70mm)
  • Frequency Stability: ±0.3%
  • Frequency Tolerance: ±0.5%
  • Material: Ceramic
  • Win Source Part Number: 1150382-MZTTCS10.00MT

You May Also Be Interested in

RF Monolithics, Inc
RESONATOR,SM,868.350 MHZ / 868.35 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $1.4658
Abracon LLC
SAW RES 433.4200MHZ SMD
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
ECS Inc.
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
ECS Inc.
CERAMIC RES 40.0000MHZ 8PF SMD
Need more? Email Us
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF T/H
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess