EN
  • EN
  • DE

TDA1593T/V3,112

Part No TDA1593T/V3,112
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC IF AMP/DEMOD 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Amplifier
Operating Supply Current 20mA
Supply Voltage - Operating 7.5 V to 12 V
Case / Package 20-SO
Win Source Part Number 127030-TDA1593T/V3,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1593T/V3,112 CAD Model

Description

The TDA1593T/V3,112 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This IC is a part of NXP's extensive line of automotive and industrial electronic components, known for their reliability and cutting-edge technology.

Key Features

  • Type: It is a car radio integrated signal processor that comes in a compact package, designed to deliver high-quality audio performance.
  • Package: The TDA1593T/V3,112 is housed in a SO32 package, which is a small outline package with 32 leads. This makes it suitable for space-constrained applications.
  • Application: Primarily used in car radio systems, it is responsible for processing signals to ensure clear sound output in the challenging automotive environment.
  • Voltage Operation Range: This IC operates over a wide range of voltages, making it versatile for use in various electrical systems within a vehicle.
  • Temperature Range: Designed to withstand the harsh conditions of automotive applications, it operates within an extended temperature range.
  • Quality and Reliability: As with all NXP products, the TDA1593T/V3,112 meets high-quality standards and is built for long-term reliability.

Product Specifications

The TDA1593T/V3,112 integrates multiple functions necessary for car radio processing. It includes features such as volume control, tone control, and signal switching. The integration of these features helps to reduce the number of external components required, simplifying the design and reducing the overall cost of the car radio system.

Applications

While the primary application of the TDA1593T/V3,112 is in car radio systems, its versatility allows it to be used in other audio processing applications within the automotive industry, such as in infotainment systems or as part of an audio amplifier setup.

Ordering and Availability

The TDA1593T/V3,112 from NXP Semiconductors is available for order from various distributors and suppliers. For detailed pricing, availability, and ordering information, interested parties should consult authorized NXP distributors or visit the NXP website for direct inquiries.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess