Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265889-TDA1593
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1593 CAD Model

Description

The TDA1593 from NXP is a high-performance integrated circuit designed for the automotive industry. This robust product is part of NXP's extensive line of automotive-grade components, which are engineered to meet the rigorous demands of in-vehicle applications. The TDA1593 is particularly suited for advanced audio systems, providing exceptional sound quality and reliability.

Key Features

  • High-Quality Audio Amplification: The TDA1593 is designed to deliver clear and powerful audio amplification, ensuring a superior listening experience for in-car entertainment systems.
  • Durable Design: Built to withstand the harsh conditions of the automotive environment, the TDA1593 features a rugged construction that is resistant to temperature variations, vibrations, and electrical noise.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is critical for reducing the overall energy consumption of the vehicle.
  • Easy Integration: The compact form factor and the versatility of the TDA1593 make it easy to integrate into various audio system designs without compromising on space or functionality.

Applications

The TDA1593 is ideal for a range of automotive audio applications, including:

  • Car radios and infotainment systems
  • Audio amplifiers for speaker systems
  • Navigation and hands-free systems

Technical Specifications

Below are some of the key technical specifications of the TDA1593:

  • Supply Voltage Range: 9V to 18V
  • Output Power: 50 Watts
  • Total Harmonic Distortion (THD): 0.05%
  • Signal-to-Noise Ratio (SNR): 100 dB
  • Operating Temperature Range: -40°C to 85°C

For a complete list of specifications and detailed information, please refer to the TDA1593 datasheet available on the NXP website or contact your NXP sales representative.

You May Also Be Interested in

ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Texas Instruments
Fixed-Point Digital Signal Processor
Lowest to $5.0409
ECAD model for TMS320C6455ZTZ

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention