EN
  • EN
  • DE

TDA1591

Part No TDA1591
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description PLL stereo decoder and noise blanker
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265887-TDA1591
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1591 CAD Model

Description

The NXP TDA1591 is a high-performance integrated circuit designed for the precise control of radio frequency (RF) signals. This versatile chip is an essential component in the creation of robust and reliable communication systems, particularly in the automotive industry. With a focus on delivering top-notch radio receiver functionalities, the TDA1591 is engineered to meet the rigorous demands of modern vehicular applications.

The TDA1591 is notable for its exceptional signal processing capabilities, which enable it to extract clear audio signals from even the weakest of radio waves. This is accomplished through its advanced noise reduction systems and sensitive tuning mechanisms, which work together to minimize interference and maximize signal clarity. The chip's ability to maintain stable operation over a wide range of temperatures and under varying voltage conditions makes it an ideal choice for the harsh environments encountered by automotive electronics.

One of the key features of the TDA1591 is its integrated voltage regulator, which ensures consistent performance by providing a stable power supply to the circuit. This not only improves the reliability of the device but also simplifies the power management within the overall electronic system. Additionally, the chip incorporates a mute function that can be activated to suppress output during signal search or in the presence of strong interference, thereby enhancing the user experience by preventing unwanted noise.

The TDA1591 also offers flexibility in terms of connectivity, with multiple input and output options that can be easily interfaced with other components in a radio receiver system. Its compact design and low power consumption make it an efficient and space-saving solution for in-vehicle entertainment systems.

In summary, the NXP TDA1591 stands out as a robust, high-fidelity RF signal processor that offers advanced features for automotive radio systems. Its reliability, coupled with its superior performance in noise reduction and signal clarity, makes it a preferred choice for manufacturers looking to enhance the audio and communication capabilities of their automotive offerings.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Tyco Electronics
Lowest to $1.1071
Nordic Semiconductors
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Texas Instruments
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess