EN
  • EN
  • DE

TDA1557Q/N2,112

Part No TDA1557Q/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W STER 13SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 2 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package 13-PDBS
Dimension 13-SIP Formed Leads
Win Source Part Number 1106492-TDA1557Q/N2,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1557Q/N2,112 CAD Model

Description

Product Overview: TDA1557Q/N2,112

The TDA1557Q/N2,112 is a high-performance integrated circuit produced by NXP Semiconductors, a leading technology company known for its innovative contributions to the world of electronics. This particular IC is an audio power amplifier designed for a wide range of applications that require high-quality sound reproduction with efficiency and reliability.

Key Features

  • Amplifier Type: The TDA1557Q/N2,112 is a class B power amplifier, which makes it highly efficient in terms of power consumption. This feature is particularly beneficial for portable and automotive audio applications where battery life and energy efficiency are crucial.
  • Output Power: It is capable of delivering an impressive 2 x 22 W of continuous output power to a 4 ohm load, making it suitable for driving the speakers in car audio systems, home theater setups, and other medium-power audio applications.
  • Low Distortion: The device ensures low levels of harmonic and intermodulation distortion, resulting in a clear and high-fidelity audio output that can satisfy even the most discerning audiophiles.
  • Protection Features: The TDA1557Q/N2,112 comes equipped with multiple protection features, including short-circuit protection, thermal protection, and an overvoltage protection circuit. These safeguards help to ensure the longevity and reliability of the amplifier under various operating conditions.
  • Operating Voltage: It operates over a wide supply voltage range, accommodating the varying needs of different audio systems and setups.
  • Package: The IC is housed in a 13-lead single in-line (SIL) plastic power package, designed for easy mounting and heat dissipation.

Applications

The TDA1557Q/N2,112 is versatile and can be found in a variety of audio applications, such as:

  • Car audio amplifiers
  • Home stereo systems
  • Active speakers
  • Public address systems

This NXP audio power amplifier IC stands out for its combination of high power output, efficiency, and audio performance, along with its robust protection features. Whether for DIY projects or commercial products, the TDA1557Q/N2,112 is an excellent choice for those looking to create a powerful and reliable audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess