EN
  • EN
  • DE

TDA1552Q/N4,112

Part No TDA1552Q/N4,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W QUAD 13SIL / Audio Amp Speaker 2-CH Stereo 22W Class-B 13-Pin DBS13P Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 22W x 2 @ 4 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Manufacturer Package 13-PDBS
Package 13-SIP Formed Leads
Win Source Part Number 796523-TDA1552Q/N4,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1552
Introduction Date July 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1552Q/N4,112 CAD Model

Description

The TDA1552Q/N4,112 is a high-quality audio amplifier integrated circuit (IC) developed by NXP Semiconductors, a renowned leader in the electronic components industry. This IC is designed to deliver a powerful audio amplification solution with minimal external components required, making it an ideal choice for automotive audio applications, portable speaker systems, and a variety of other audio amplification needs.

Key Features

  • Power Output: The TDA1552Q/N4,112 offers an impressive output power capability, which can drive your speakers with clarity and strength, ensuring a high-quality audio experience.
  • Efficiency: With its class B operation, the IC provides a balance between power efficiency and audio fidelity, making it suitable for systems where power conservation is a priority without compromising on sound quality.
  • Heat Dissipation: The IC comes in a 13-lead Single In-Line (SIL) plastic power package with a heat sink, which facilitates excellent thermal management and ensures reliable operation even under high-load conditions.
  • Protection Features: It includes various protection features such as short-circuit protection and thermal overload protection, which safeguard the IC and the connected components from potential damage.
  • Minimal External Components: The design of the TDA1552Q/N4,112 allows for a reduction in external components, which simplifies the circuit design and helps reduce overall system costs.

Applications

The versatility of the TDA1552Q/N4,112 makes it suitable for a wide range of audio applications. It is particularly well-suited for automotive audio systems where robustness and reliability are essential. Additionally, it can be used in home audio setups, multimedia speakers, and other consumer electronics requiring efficient audio amplification.

Technical Specifications

  • Product Category: Audio Amplifiers
  • Manufacturer: NXP Semiconductors
  • RoHS: Details regarding RoHS compliance are available in the manufacturer's documentation.
  • Mounting Style: Through Hole
  • Package/Case: 13-lead SIL
  • Output Power: Specific power output details can be found in the datasheet.
  • Operating Temperature Range: Detailed operating temperature information is provided in the technical documentation.

For further information, including detailed electrical characteristics and pin configurations, please refer to the TDA1552Q/N4,112 datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess