EN
  • EN
  • DE

TDA1515BQ

Part No TDA1515BQ
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 24 W BTL or 2 x 12 W stereo car radio power amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265864-TDA1515BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1515BQ CAD Model

Description

Product Overview: TDA1515BQ Audio Power Amplifier by NXP

The TDA1515BQ is a high-fidelity audio power amplifier integrated circuit developed by NXP Semiconductors. This robust component is designed to deliver a powerful audio performance for automotive audio applications and various consumer audio systems. Its primary function is to amplify low-power audio signals to a level suitable for driving loudspeakers, ensuring clear and dynamic sound reproduction.

Key Features:

  • Power Output: The TDA1515BQ offers an impressive output power of 24 Watts per channel into a 4-ohm load, which is sufficient for most in-car audio applications and medium-sized audio systems.
  • Supply Voltage: It operates over a wide supply voltage range from 6V to 18V, providing flexibility in various power environments and ensuring consistent performance.
  • Protection Circuits: The device includes several built-in protection features such as short-circuit protection, thermal protection, and a mute function that safeguards the amplifier and speakers from potential damage.
  • Low Distortion: The TDA1515BQ is engineered to produce low levels of harmonic distortion and noise, resulting in high-quality audio output that preserves the integrity of the original sound.
  • Flexibility: It is suitable for bridge-tied load (BTL) applications, which allows for a higher power output without the need for a dual power supply.
  • Package: The IC comes in a 13-lead single in-line (SIL) plastic power package, designed for easy mounting and heat dissipation.

Applications:

The TDA1515BQ is primarily used in the automotive industry for car radio amplifiers but is also a popular choice for home audio systems, portable speakers, and other audio equipment that requires a compact, yet powerful amplifier solution.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the TDA1515BQ is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it delivers exceptional audio quality and stands up to the demands of daily use.

Whether you're designing an audio system for a vehicle or looking for a reliable amplifier for consumer electronics, the TDA1515BQ from NXP offers a perfect blend of power, performance, and protection for your audio amplification needs.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess