EN
  • EN
  • DE

TDA1514A

Part No TDA1514A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 50 W high performance hi-fi amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265863-TDA1514A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1514A CAD Model

Description

The TDA1514A is a monolithic integrated circuit designed by NXP, one of the leading semiconductor manufacturers, to provide a high-quality audio amplification solution. This IC is renowned for its robust construction, exceptional sound quality, and ease of use, making it an ideal choice for hi-fi applications in home stereo systems, television sets, and other audio equipment.

Key Features

  • Power Output: The TDA1514A boasts a substantial power output capability of 50 watts, which ensures a powerful performance for most audio setups.
  • Low Distortion: It is engineered to deliver audio with minimal distortion, ensuring a clear and natural sound that audiophiles appreciate.
  • High Signal-to-Noise Ratio: With a high signal-to-noise ratio, this audio amplifier provides a pure audio signal, free from unwanted noise and interference.
  • Thermal Protection: The TDA1514A includes an integrated thermal protection circuit that prevents damage from overheating, thus ensuring long-term reliability.
  • Short Circuit Protection: The device also features an in-built short circuit protection mechanism, safeguarding it against potential damage from circuit malfunctions.
  • Mute Function: A convenient mute function allows users to silence the audio output without switching off the amplifier.
  • Single-Supply Operation: This IC operates on a single-rail supply, simplifying the power supply design and reducing overall system complexity.

Applications

The versatility of the TDA1514A makes it suitable for a wide range of applications. It is particularly well-suited for:

  • High-fidelity home stereo systems
  • Self-powered speakers
  • Television sets with premium audio requirements
  • Custom audio amplification projects

Technical Specifications

Parameter Value
Supply Voltage ± 25V
Load Impedance 4 Ω
Frequency Response 20 Hz - 20 kHz
Total Harmonic Distortion (THD) < 0.08%
Package SIL9MPF

Overall, the TDA1514A from NXP stands out as a high-performance, reliable audio amplifier that offers exceptional sound quality for a variety of high-fidelity audio applications.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess