EN
  • EN
  • DE

TDA1308T/N2,112

Part No TDA1308T/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .08W STER AB 8SOIC / Audio Amp Headphone 2-CH Stereo 0.04W Class-AB 8-Pin SO Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 32 Ohm
Operating Supply Voltage 3 V ~ 7 V, ±1.5 V ~ 3.5 V
Features Depop, Short-Circuit Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-SO
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 796517-TDA1308T/N2,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1308
Introduction Date September 05, 1994
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1308T/N2,112 CAD Model

Description

The TDA1308T/N2,112 is a high-performance, class-AB stereo headphone driver integrated circuit, designed by NXP Semiconductors. This IC is specifically engineered to provide a high-quality audio experience for a wide range of audio equipment, including portable music players, computers, and gaming systems.

Key Features

  • High-Quality Sound: The TDA1308T/N2,112 is built to deliver a pristine audio signal, ensuring a clear and dynamic sound output for the listener.
  • Low Distortion: With its class-AB architecture, the IC maintains low levels of noise and distortion, providing a pure audio experience.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power, making it ideal for portable applications where battery life is crucial.
  • Wide Supply Voltage Range: The IC can function across a broad supply voltage range from 3V to 6V, offering flexibility in various design configurations.
  • Directly Drivable from Batteries: Its capability to operate at low voltages allows the TDA1308T/N2,112 to be directly driven by batteries, simplifying circuit design.
  • High Output Current: The device can deliver a significant output current, enabling it to drive a wide range of headphones with different impedances.

Applications

The versatility of the TDA1308T/N2,112 makes it suitable for a variety of applications, including:

  • Portable audio devices
  • Personal computers and laptops
  • Home audio systems
  • Gaming consoles
  • Professional audio equipment

Technical Specifications

The TDA1308T/N2,112 boasts an impressive set of technical specifications that ensure its performance and reliability:

  • Supply Voltage: 3V to 6V
  • Total Harmonic Distortion (THD): Very low
  • Output Power: High for a headphone driver IC
  • Package: SO8

With its combination of high-quality sound, low power consumption, and versatility, the TDA1308T/N2,112 from NXP Semiconductors stands out as a superior choice for audio designers seeking to enhance the listening experience in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess