EN
  • EN
  • DE

TDA12019H1/N1EBF

Part No TDA12019H1/N1EBF
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098812-TDA12019H1/N1EBF
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA12019H1/N1EBF CAD Model

Description

Product Overview: TDA12019H1/N1EBF

The TDA12019H1/N1EBF is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, designed to cater to the advanced requirements of the digital television market. This high-performance IC is specially engineered to function as a single-chip solution for decoding and processing digital video broadcasting (DVB) signals.

Key Features

  • Advanced Decoding: It supports multiple digital video broadcasting standards, including DVB-C for cable and DVB-T for terrestrial transmission, providing versatility for various deployment scenarios.
  • High-Definition Support: The chip is capable of handling high-definition (HD) content, ensuring users can enjoy superior picture quality.
  • MPEG-2 Compatibility: It is designed to decode MPEG-2 standard video streams, which is widely used for digital TV broadcasting and DVDs.
  • Integrated Demodulator: With an on-chip QAM (Quadrature Amplitude Modulation) and COFDM (Coded Orthogonal Frequency-Division Multiplexing) demodulator, it simplifies the design and reduces the overall system cost.
  • Low Power Consumption: The IC is optimized for low power consumption, making it ideal for energy-efficient consumer electronics.

Applications

The TDA12019H1/N1EBF is primarily utilized in television sets, set-top boxes, and personal video recorders (PVRs). Its high integration and performance make it a go-to choice for manufacturers looking to provide end-users with a rich viewing experience, coupled with reliable operation and energy efficiency.

Manufacturer Support

NXP Semiconductors provides comprehensive technical support for the TDA12019H1/N1EBF, including detailed datasheets, application notes, and reference designs. This support ensures that designers and engineers can effectively integrate this IC into their products with minimal hassle and maximum performance gains.

Conclusion

In summary, the TDA12019H1/N1EBF from NXP is a robust and versatile solution for digital video broadcast decoding. With its support for multiple standards, high-definition content processing, and integrated demodulation capabilities, it stands out as an excellent choice for any manufacturer aiming to deliver high-quality digital TV products to the market.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess