The XC6401E37MR is a voltage detector IC from Torex Semiconductor Ltd. It is designed to monitor the supply voltage of a system and provide a reset signal when the voltage drops below a specific threshold. This functionality is vital in preventing data corruption and ensuring stable operation of microcontrollers and other integrated circuits during power fluctuations or brownouts.
Applications:
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power supply monitoring
- Battery-powered applications
- Industrial control equipment
Features:
- High-precision voltage detection
- Low supply current
- Compact SOT-25 package
- CMOS output
- Operating voltage range (consult datasheet)
Benefits:
- Increased system reliability
- Prevention of data corruption during voltage drops
- Extended battery life in portable devices
- Reduced board space requirements
- Simple implementation
The XC6401 series provides a wide range of voltage detection thresholds and output configurations. In the XC6401E37MR, the 'E37' likely indicates a detection voltage around 3.7V (the precise value should be confirmed using the official Torex datasheet). The CMOS output delivers a clear and consistent logic signal. The 'MR' suffix signifies the package, which is commonly a small SOT-25 surface-mount package. Its low quiescent current makes it well-suited for battery-powered applications. This voltage detector is a robust and easy-to-use solution for monitoring voltage levels and protecting sensitive electronic components from undervoltage conditions.