EN
  • EN
  • DE

TDA11116H1N23A07

Part No TDA11116H1N23A07
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019464-TDA11116H1N23A07
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA11116H1N23A07 CAD Model

Description

Introducing the TDA11116H1/N2/3/A07 from NXP

The TDA11116H1/N2/3/A07 is a cutting-edge integrated circuit (IC) designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is specifically tailored for enhancing the performance of televisions and is a key component in providing a high-quality viewing experience.

This advanced chip is part of NXP's acclaimed TDA111xx family and integrates numerous features that make it an essential part of modern TV design. It is designed to support various video formats and offers compatibility with multiple broadcasting standards, making it a versatile choice for global applications.

Key Features:

  • Multi-Standard Support: The TDA11116H1/N2/3/A07 supports a wide range of video standards, including PAL, NTSC, and SECAM. This makes it suitable for deployment in a variety of regions without the need for significant alterations to the base design.
  • High-Quality Video Processing: The IC comes with advanced video processing capabilities that ensure crisp and clear image quality. It includes features such as noise reduction, sharpness control, and color optimization to enhance the overall viewing experience.
  • Audio Support: Alongside video, this chip also provides excellent audio support, delivering high-fidelity sound to accompany the visual output.
  • Low Power Consumption: The TDA11116H1/N2/3/A07 is designed with power efficiency in mind, minimizing energy usage without compromising performance, which is crucial for eco-friendly product design.
  • Compact Design: Its small form factor allows for integration into the increasingly slim and compact televisions on the market, helping manufacturers keep up with the demand for sleek, space-saving designs.

With its robust integration capabilities, the TDA11116H1/N2/3/A07 is a highly flexible solution that can be used in a variety of television sets, from basic models to high-end units with additional features. Its commitment to quality and performance aligns with NXP's reputation for delivering top-tier semiconductor products.

Whether for consumer electronics manufacturers looking to innovate or for designers seeking reliable components for their next television project, the TDA11116H1/N2/3/A07 from NXP stands out as a smart choice that promises to deliver exceptional results.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess