EN
  • EN
  • DE

TDA1013B/N2,112

Part No TDA1013B/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 4.2W MONO 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 4.2W x 1 @ 8 Ohm
Supply Voltage - Operating 10 V to 40 V
Features Thermal Protection, Volume Control
Mounting Through Hole
Case / Package 9-SIL MPF
Dimension 9-SIP Exposed Tab
Win Source Part Number 1106480-TDA1013B/N2,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1013B/N2,112 CAD Model

Description

The TDA1013B/N2,112 is a high-quality audio amplifier integrated circuit brought to you by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is designed to deliver exceptional audio performance for a wide range of applications, making it an ideal choice for audio enthusiasts and professionals alike.

Key Features

  • Output Power: The TDA1013B/N2,112 offers an impressive 4 W output power, which is capable of driving a wide variety of speakers with clarity and precision.
  • Supply Voltage: It operates at a supply voltage range of 6 V to 18 V, providing flexibility in various circuit designs and ensuring compatibility with a broad range of audio systems.
  • Low Distortion: The device is engineered to produce a low harmonic distortion, ensuring a high-fidelity audio output that preserves the integrity of the original sound.
  • Thermal Protection: It comes with built-in thermal protection that prevents the IC from overheating, thereby enhancing its reliability and lifespan.
  • Short-Circuit Protection: The TDA1013B/N2,112 is equipped with short-circuit protection, safeguarding the IC against potential damage due to faulty wiring or other electrical issues.
  • Simple Application: Its straightforward application circuit makes it easy to integrate into various designs, simplifying the development process for audio equipment manufacturers.

Applications

The versatility of the TDA1013B/N2,112 makes it suitable for a wide range of audio applications, including:

  • Television and monitor audio systems
  • Portable radios and CD players
  • Hi-Fi mini systems
  • Small audio amplifiers
  • Public address systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality, and the TDA1013B/N2,112 is no exception. It is manufactured using state-of-the-art technology and rigorous quality control processes to ensure that it meets the demanding standards of the audio industry. With its robust design and superior performance, the TDA1013B/N2,112 stands as a testament to NXP's dedication to excellence in audio technology.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess