The TDA10046HT is a cutting-edge silicon tuner integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This IC is specifically engineered to provide a high-quality solution for digital terrestrial television reception. The TDA10046HT is part of NXP's long-standing commitment to innovation in the digital broadcasting sector, delivering exceptional performance and reliability for a wide range of consumer electronics applications.
Key Features
- Advanced Digital Signal Processing: The TDA10046HT incorporates sophisticated digital signal processing technology, enabling it to deliver crystal-clear images and sound quality. It is capable of demodulating COFDM (Coded Orthogonal Frequency Division Multiplexing) signals, which are commonly used in digital broadcasting.
- High Integration: This IC integrates several functions that typically require separate components, including automatic gain control (AGC), error correction, and channel decoding. This high level of integration simplifies the design of digital TV receivers and reduces overall system costs.
- Compatibility: The TDA10046HT supports a range of input stream formats and is compatible with various global digital broadcasting standards, making it a versatile choice for manufacturers aiming to address multiple markets.
- Low Power Consumption: Designed with power efficiency in mind, the TDA10046HT operates with minimal power consumption, making it suitable for use in energy-conscious applications, including portable and handheld devices.
Applications
The TDA10046HT is ideal for an array of digital television applications, such as:
- Set-top boxes (STBs)
- Integrated digital televisions (IDTVs)
- Personal computer (PC) TV cards
- Portable and handheld TV receivers
Technical Specifications
Some of the technical specifications of the TDA10046HT include:
- Supply Voltage: 3.3V
- Package: LQFP64
- Operating temperature range: -20°C to 70°C
With its robust feature set and flexibility, the TDA10046HT from NXP Semiconductors stands as a top-tier solution for digital TV reception, offering manufacturers a reliable and cost-effective component for their products.