EN
  • EN
  • DE

IP4306CX2/A

Part No IP4306CX2/A
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1035+
Reference case WLCSP2
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710453-IP4306CX2/A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4306CX2/A CAD Model

Description

The NXP IP4306CX2/A is a sophisticated integrated power management IC designed to meet the demanding energy requirements of modern electronic devices. This versatile component is engineered to provide a high level of efficiency and reliability, making it an ideal choice for a wide range of applications, including smart devices, IoT, and portable electronics.

Key Features

  • Multiple Output Channels: The IP4306CX2/A features several output channels, including high-efficiency buck converters and linear regulators, to power various subsystems within a device.
  • High Efficiency: With its advanced design, the IC ensures minimal power loss and maximizes battery life, which is crucial for portable and wearable technology.
  • Compact Design: The small footprint of the IP4306CX2/A makes it an excellent choice for space-constrained applications while still delivering robust power management capabilities.
  • Integrated Battery Charger: An integrated battery charging circuit supports various battery chemistries, offering a flexible and convenient charging solution.
  • Protection Features: The device includes multiple protection features such as over-current, over-voltage, short-circuit, and thermal protection, ensuring the safety and longevity of the electronic system.
  • Programmable Output: Output voltage levels can be programmed via external components or through an I2C interface, providing design flexibility and fine-tuning for specific applications.

Applications

The NXP IP4306CX2/A is suitable for a diverse array of applications. Its high efficiency and programmable features make it a go-to solution for:

  • Smartphones and Tablets
  • Wireless Headphones and Earbuds
  • Wearable Technology
  • Smart Home Devices
  • Portable Medical Devices
  • IoT Devices

Technical Specifications

For detailed technical specifications, it is recommended to refer to the official NXP datasheets and product documentation, which provide in-depth information about electrical characteristics, pin configurations, package details, and application guidelines.

In conclusion, the NXP IP4306CX2/A is a powerful and flexible integrated power management IC that provides designers with a high-performance solution to meet the stringent power demands of today's sophisticated electronics.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1929 $115.7400
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess