The TDA10028HN/C1 is a cutting-edge integrated demodulator designed by NXP Semiconductors, tailored for the reception of digital terrestrial and cable television standards. It is an essential component in the modern digital TV reception chain, known for its high performance, reliability, and integration of advanced features.
Key Features
- Multi-Standard Support: The TDA10028HN/C1 is compatible with a wide range of broadcasting standards including DVB-T (Digital Video Broadcasting - Terrestrial) and DVB-C (Digital Video Broadcasting - Cable), ensuring versatility across different geographic regions and broadcast systems.
- Advanced Signal Processing: Equipped with state-of-the-art signal processing capabilities, this demodulator delivers exceptional picture and sound quality even in areas with weak signal conditions or high levels of interference.
- High Integration: This device integrates several key functions such as automatic gain control (AGC), forward error correction (FEC), and a programmable transport stream interface, reducing the need for external components and simplifying the design of digital TV solutions.
- Low Power Consumption: Designed with power efficiency in mind, the TDA10028HN/C1 helps to minimize the power consumption of the end product, making it suitable for both stationary and portable applications.
Applications
The TDA10028HN/C1 is ideal for a variety of applications in the digital television domain. It can be integrated into set-top boxes, digital TVs, PC TV cards, and other devices that require high-quality demodulation of terrestrial and cable TV signals.
Technical Specifications
- Package: HVQFN40
- Supply Voltage: 1.2V (digital core), 3.3V (analog)
- Operating Temperature Range: -40°C to 85°C
Overall, the NXP TDA10028HN/C1 demodulator is a powerful solution for manufacturers looking to deliver top-notch digital TV experiences to consumers. Its combination of multi-standard support, advanced features, and energy efficiency make it a smart choice for a wide range of digital broadcast applications.