EN
  • EN
  • DE

T1042NXE7PQB

Part No T1042NXE7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4X E5500 1400MHZ DDR3L/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1.4GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name T1042NXE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Other Part Number 935322233557, 568-14001, T1042NXE7PQB-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935890-T1042NXE7PQB
Ultra Librarian 3D Model Ultra Librarian T1042NXE7PQB CAD Model

Description

The NXP T1042NXE7PQB is a high-performance, power-efficient, 64-bit multicore processor that belongs to the QorIQ T1 family of communication processors. This product is designed to meet the increasing demands for computing power in networking, telecommunications, and industrial applications. With its advanced features and robust architecture, the T1042NXE7PQB is an ideal solution for a wide range of systems, including routers, switches, gateways, and general-purpose embedded computing systems.

Key Features

  • Quad-Core Processor: The T1042NXE7PQB features four e5500 cores that can run up to 1.4 GHz, providing a balance of performance and power efficiency for embedded applications.
  • Data Path Acceleration Architecture (DPAA): This technology enhances network packet processing, thus improving overall system throughput and efficiency.
  • Integrated Security: The processor includes a suite of security features such as secure boot, encryption, and tamper detection, ensuring secure data processing and communication.
  • High-Speed Connectivity: The device offers a range of high-speed interfaces, including multiple Gigabit Ethernet ports, PCIe Gen2, USB 2.0, and SATA 2.0, to ensure versatile connectivity options.
  • Energy Efficiency: With advanced power management features, the T1042NXE7PQB is designed to deliver optimal performance while minimizing power consumption.

Applications

The NXP T1042NXE7PQB processor is suitable for various applications, including:

  • Enterprise and service provider networking equipment
  • Industrial control and automation systems
  • Wireless infrastructure
  • Aerospace and defense systems
  • Medical equipment

Technical Specifications

Attribute Details
CPU Cores 4x e5500
Core Frequency Up to 1.4 GHz
Networking Interfaces Gigabit Ethernet
Memory Support DDR3/DDR3L, up to 1866 MT/s
Security Features Secure Boot, Encryption, Tamper Detection
Package FCBGA 780

Overall, the NXP T1042NXE7PQB processor delivers a powerful combination of performance, security, and energy efficiency, making it a versatile choice for a multitude of high-end embedded applications.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $383.7970 $383.7970
2+ $344.0938 $688.1876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess