EN
  • EN
  • DE

SX2532KVWT1

Part No SX2532KVWT1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Active
Base Product Number SX2532
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1097519-SX2532KVWT1
Ultra Librarian 3D Model Ultra Librarian SX2532KVWT1 CAD Model

Description

The SX2532KVWT1 from NXP Semiconductors is a cutting-edge component designed for high-performance applications in the field of wireless communication. As a product from a leading global semiconductor manufacturer, it is crafted to meet the rigorous demands of modern electronic devices, ensuring reliability and efficiency.

Key Features

  • High-Frequency Operation: The SX2532KVWT1 operates at a frequency range that is suitable for fast data transmission, providing robust communication capabilities for your devices.
  • Low Power Consumption: With power efficiency in mind, this product is engineered to consume minimal power, which makes it ideal for battery-operated devices where power conservation is critical.
  • Durability: Built to withstand harsh conditions, the SX2532KVWT1 maintains its performance over a wide temperature range, ensuring durability and long-term reliability.
  • Compact Design: The small form factor of the SX2532KVWT1 allows for integration into space-constrained applications, offering flexibility in design without compromising on functionality.
  • Advanced Technology: Utilizing the latest semiconductor technology, this product offers enhanced features that provide superior performance compared to conventional components.

Applications

The versatility of the SX2532KVWT1 makes it suitable for a wide array of applications. It is commonly used in:

  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Smart home technology
  • Industrial automation
  • Consumer electronics

Product Specifications

The SX2532KVWT1 boasts specifications that ensure it meets the needs of demanding applications. These include:

  • Robust data transmission capabilities
  • Compatibility with various communication protocols
  • High integration to reduce external component count
  • Quality assurance with NXP's rigorous testing standards

In conclusion, the SX2532KVWT1 from NXP Semiconductors represents a blend of performance, efficiency, and reliability. It is a component that developers and engineers can trust for their next-generation wireless communication projects.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess