EN
  • EN
  • DE

SVF331R3K2CKU2

Part No SVF331R3K2CKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MVF331R - VYBRID R 32-BIT MPU, A / ARM® Cortex®-M4 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-LQFP-EP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers DDR3, LPDDR2
Graphics Acceleration No
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 5A002
HTSUS 8542.31.0001
Other Names 2156-SVF331R3K2CKU2
Standard Package 1
Win Source Part Number 1225109-SVF331R3K2CKU2
Ultra Librarian 3D Model Ultra Librarian SVF331R3K2CKU2 CAD Model

Description

The SVF331R3K2CKU2 is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance solutions. This product is designed to cater to the growing needs of modern electronics, offering a perfect blend of efficiency, reliability, and power management.

Key Features

  • Advanced Technology: Built on cutting-edge semiconductor technology, the SVF331R3K2CKU2 ensures optimal performance and energy efficiency for a wide range of applications.
  • High Integration: The product integrates multiple functionalities into a single chip, reducing the need for additional components and saving valuable board space.
  • Robust Power Management: With its excellent power management capabilities, the SVF331R3K2CKU2 is capable of handling high power densities while maintaining stable operation.
  • Versatility: The device is suitable for a variety of applications, including automotive, industrial, and consumer electronics, thanks to its flexible design and broad operating temperature range.
  • Longevity: NXP's commitment to quality ensures that the SVF331R3K2CKU2 is built to last, offering a reliable solution for products with extended lifecycles.

Applications

The SVF331R3K2CKU2 is versatile enough to be used in a plethora of applications. It is particularly well-suited for:

  • Automotive systems, where durability and reliability are paramount.
  • Industrial automation, for its ability to operate reliably in harsh environments.
  • Consumer electronics, providing efficiency and integration for compact devices.

Why Choose SVF331R3K2CKU2?

Choosing the SVF331R3K2CKU2 from NXP means opting for a product that delivers top-notch performance without compromising on energy consumption. Its high level of integration simplifies design processes, allowing for quicker time-to-market and reduced development costs. Whether you're developing advanced automotive systems, robust industrial equipment, or innovative consumer electronics, the SVF331R3K2CKU2 offers the reliability and functionality necessary to meet the demands of your next-generation products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess