EN
  • EN
  • DE

SVF321R3K2CKU2

Part No SVF321R3K2CKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 176LQFP / MPU VF3xxR RISC 32bit 266MHz Automotive 176-Pin HLQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Vybrid, VF3xxR
Core Processor ARM Cortex-A5 + Cortex-M4
Core Size 32-Bit Dual-Core
Speed 266MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SD, SPI, UART/USART, USB OTG
Peripherals LCD, SAI
Number of I/O 115
Program Memory Type ROMless
RAM Size 1.5MB
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 795848-SVF321R3K2CKU2
Popularity Medium
Supply and Demand Status Limited
Family Name SVF321R3
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SVF321R3K2CKU2 CAD Model

Description

Product Overview: SVF321R3K2CKU2 - NXP

The SVF321R3K2CKU2 is a high-performance semiconductor product crafted by NXP Semiconductors, a leader in the development of secure connectivity solutions for embedded applications. This product is designed to cater to the demanding needs of modern electronics, offering a robust combination of features that make it suitable for a wide range of applications, including automotive, industrial, and consumer electronics.

Key Features

  • Advanced Technology: Built on NXP's cutting-edge technology platform, the SVF321R3K2CKU2 ensures efficient operation and high reliability, making it an ideal choice for critical applications.
  • High Performance: The device boasts exceptional processing capabilities, enabling it to handle complex computations and tasks with ease.
  • Energy Efficiency: With a focus on power conservation, the SVF321R3K2CKU2 is designed to minimize energy consumption, thereby extending the battery life of portable devices and reducing the environmental impact.
  • Connectivity Options: This product supports a range of connectivity protocols, ensuring seamless integration with other components and systems.
  • Durability: Engineered to withstand harsh conditions, the SVF321R3K2CKU2 operates reliably across a wide temperature range and is resistant to physical and electrical stress.

Applications

The versatility of the SVF321R3K2CKU2 makes it suitable for a variety of applications. In the automotive sector, it can be used in infotainment systems, advanced driver assistance systems (ADAS), and vehicle networking. For industrial purposes, it is ideal for automation control systems, robotics, and smart energy solutions. Consumer electronics that require high processing power, like smart home devices and wearables, also benefit from the capabilities of this NXP product.

Quality and Support

NXP is committed to delivering products of the highest quality, and the SVF321R3K2CKU2 is no exception. It is manufactured under stringent quality control measures to ensure it meets industry standards and customer expectations. Furthermore, NXP provides comprehensive technical support for the product, ensuring developers and engineers can leverage its full potential in their applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3772 $68.7544
5+ $28.2069 $141.0345
7+ $27.3256 $191.2792
9+ $26.4441 $237.9969
12+ $25.5626 $306.7512
16+ $22.9182 $366.6912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess