EN
  • EN
  • DE

EM639325TS-7G

Part No EM639325TS-7G
Manufacturer Etron Technology
Catalog SD
Description SD 4Mx32 143MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945036-EM639325TS-7G
Series *
Ultra Librarian 3D Model Ultra Librarian EM639325TS-7G CAD Model

Description

The EM639325TS-7G is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Etron Technology. It's designed to provide high-speed data access for various applications, particularly in devices requiring substantial memory bandwidth. This SDRAM is often used in embedded systems, networking devices, and applications needing rapid data processing.

Applications

  • Embedded Systems: Used in devices like routers, switches, and industrial controllers for fast data storage and retrieval.
  • Networking Devices: Provides memory for data buffering and packet processing in network equipment.
  • Graphics Processing: Supports frame buffers and texture storage in low-end graphics applications.
  • Consumer Electronics: Found in devices like set-top boxes and digital TVs.
  • Automotive Applications: Used in infotainment systems and other in-car electronic devices.

Features

  • High-Speed Data Access: Designed for fast read and write operations, improving system performance.
  • Synchronous Operation: Operates in synchronization with the system clock, ensuring precise timing and data transfer.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for portable and battery-powered devices.
  • Compact Package: Typically available in a TSOP (Thin Small Outline Package) for space-constrained applications.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.

Benefits

  • Improved System Performance: Fast memory access enhances overall system responsiveness and efficiency.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Operation: Designed for stable and consistent performance in various operating conditions.
  • Easy Integration: Standard package and JEDEC compliance simplify integration into existing designs.
  • Cost-Effective: Provides a balance of performance and cost for a wide range of applications.

Technical Specifications

While the precise specifications vary based on the specific configuration, the EM639325TS-7G typically features a density of 256Mb (Megabits). The "-7G" likely refers to its speed grade, indicating a clock rate around 143 MHz (approximately 7ns access time). It usually operates at a voltage of 3.3V. Key parameters include CAS Latency (CL), which impacts read latency, and operating temperature range. Package type is typically TSOP54. For exact details, including organization (e.g., 16M x 16), refresh rates, and power consumption, consult the official datasheet from Etron Technology.

It is crucial to refer to the official Etron Technology datasheet for the EM639325TS-7G when designing it into a system. This ensures that all specifications are properly accounted for and that the memory operates reliably within the intended application.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess