The NXP SSTVF16859BS,151 is a high-performance, 18-bit universal bus driver that has been engineered to facilitate the seamless transfer of data in high-speed computing and communications systems. This device is a part of NXP's renowned interface logic portfolio and is specifically designed to address the needs of the latest generation of servers, routers, and data storage units.
Key Features
- Wide Voltage Range: The SSTVF16859BS,151 operates at a nominal voltage of 1.8V, with an acceptable range that ensures compatibility with a variety of system architectures and power supplies.
- High Bandwidth: This product supports high data bandwidth, which is crucial for the fast transfer rates required in modern data-intensive applications.
- Low Power Consumption: Designed with power efficiency in mind, the device minimizes power consumption, making it ideal for energy-sensitive environments.
- Robust Output Drive: The SSTVF16859BS,151 is capable of driving heavy loads, ensuring signal integrity even in the presence of high capacitance or low resistance.
Applications
The versatility of the NXP SSTVF16859BS,151 makes it suitable for a wide range of applications, including:
- High-speed data buses in servers and workstations
- Backplane interconnects in networking equipment
- Signal buffering in telecommunications infrastructure
- Interface translation in multi-voltage systems
Technical Specifications
The SSTVF16859BS,151 comes packed with technical features that ensure its reliability and performance:
- Logic Type: Universal Bus Driver
- Number of Bits: 18-bit
- Mounting Type: Surface Mount
- Package / Case: TSSOP-56
- Operating Temperature: -40°C to +85°C
Quality and Reliability
NXP is committed to delivering products that meet the highest standards of quality and reliability. The SSTVF16859BS,151 is no exception and has undergone rigorous testing to ensure it meets these standards. Customers can confidently integrate this device into their systems, knowing it is backed by NXP's reputation for excellence in semiconductor manufacturing.