EN
  • EN
  • DE

SSTVF16857DGV

Part No SSTVF16857DGV
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description DDR PC1600-PC3200 14-bit SSTL_2 registered driver with differential clock inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260071-SSTVF16857DGV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTVF16857DGV CAD Model

Description

The NXP SSTVF16857DGV is a high-performance, 20-bit universal bus transceiver designed to meet the demanding requirements of high-speed data transfer and signal integrity in complex digital systems. Operating at 3.3V, it is part of the Advanced BiCMOS Technology (ABT) family, which is known for its robustness and high-speed operation.

Key Features:

  • Wide Voltage Range: The device operates on a 3.3V ± 0.3V power supply, making it compatible with a variety of digital systems.
  • High-Speed Data Transfer: With ABT technology, the SSTVF16857DGV is capable of transferring data at high speeds, ensuring efficient communication between devices.
  • 20-Bit Bidirectional Interface: The transceiver's 20-bit interface provides a wide data path for transferring multiple bits simultaneously, enhancing throughput.
  • Bus-Hold Data Inputs: The bus-hold feature eliminates the need for external pull-up/pull-down resistors, simplifying the PCB layout and reducing component count.
  • Flow-Through Architecture: The pinout supports easy PCB layout and reduced signal skew, which is crucial for maintaining signal integrity at high speeds.

Applications:

The SSTVF16857DGV is ideal for a wide range of applications that require high-speed data transfer and reliable performance. It is particularly well-suited for:

  • Telecommunication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Server and data center infrastructure
  • Industrial control systems

Quality and Reliability:

NXP is committed to delivering high-quality products. The SSTVF16857DGV is manufactured under strict quality control standards, ensuring reliability and performance for critical applications. Its robust design and advanced technology make it a smart choice for designers looking to incorporate a dependable bus transceiver into their digital systems.

Whether you are developing the next generation of telecom infrastructure or designing a high-speed data interface for industrial applications, the NXP SSTVF16857DGV offers the features and performance needed to create efficient, high-performing solutions.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess