The NXP SSTV16857DGG is a high-performance, 18-bit universal bus transceiver designed to facilitate bidirectional communication between two buses. Crafted with precision and reliability in mind, the SSTV16857DGG is part of NXP's leading-edge interface portfolio, ideal for applications that require high-speed data transfer and signal integrity.
Key Features
- Wide Voltage Range: This transceiver operates with a 2.3V to 3.6V supply voltage, making it versatile for various logic level integrations.
- High-Speed Data Transfer: It supports bus speeds up to 56 Mbps, ensuring efficient data transmission for high-performance systems.
- Low Power Consumption: The SSTV16857DGG is designed for low power consumption, which is crucial for power-sensitive applications.
- Bus-Hold Functionality: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors and helps prevent floating inputs.
- Robust ESD Protection: It features excellent electrostatic discharge (ESD) protection, safeguarding the device from static damage during handling and operation.
Applications
The NXP SSTV16857DGG is suitable for a broad range of applications, including:
- Communication infrastructure
- Server and data center technology
- Industrial control and automation
- Networking equipment
- High-speed data acquisition and processing systems
Package and Quality
The device comes packaged in a TSSOP48 (Thin Shrink Small Outline Package) format, which is optimal for space-constrained applications due to its small footprint. Additionally, the SSTV16857DGG adheres to NXP's commitment to quality, ensuring high reliability and performance consistency across various environmental conditions.
Conclusion
With its robust feature set and flexible application range, the NXP SSTV16857DGG stands out as a superior choice for designers looking for a universal bus transceiver that offers both high-speed performance and design versatility. The integration of advanced ESD protection and low power consumption further underscores its suitability for today's demanding electronic environments.