EN
  • EN
  • DE

MAX3081ECPA+

Part No MAX3081ECPA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Transceiver
Protocol RS422 RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 115Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-PDIP
Catalog RS-422 RS-485 Transceivers
Win Source Part Number 073489-MAX3081ECPA+
Ultra Librarian 3D Model Ultra Librarian MAX3081ECPA+ CAD Model

Description

Maxim Integrated MAX3081ECPA+ RS-485/RS-422 Transceiver

The MAX3081ECPA+ from Maxim Integrated is a high-speed, slew-rate-limited transceiver for RS-485 and RS-422 communication protocols. This device is designed to ensure reliable data transmission over long cable runs or in electrically noisy environments, making it an ideal choice for industrial, network, and automation applications where robust communication is essential.

The MAX3081ECPA+ operates from a single 5V power supply and features a 1/4-unit load receiver input impedance, which allows up to 128 transceivers on the bus. Its controlled driver slew rates enable error-free data transmission at speeds up to 250kbps, which helps to minimize electromagnetic interference (EMI) and reflections, ensuring signal integrity over longer distances.

This transceiver includes a fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line without any data transmission. This feature increases the reliability of the system by preventing false signal recognition due to line noise when no data is being sent.

The MAX3081ECPA+ also features thermal shutdown and current limiting to protect against excessive power dissipation and bus contention situations that could otherwise damage the device. Its half-duplex configuration allows for bidirectional communication over a single pair of wires, which helps to reduce the complexity and cost of the cabling.

Enclosed in a DIP-8 package, the MAX3081ECPA+ is designed for easy integration into existing systems. Its industry-standard pinout makes it a drop-in replacement for many other RS-485/RS-422 transceivers, simplifying the upgrade process for enhanced performance and reliability.

With its combination of features, the MAX3081ECPA+ provides a robust solution for RS-485/RS-422 communication, ensuring stable and reliable data exchange even in the harshest industrial environments.

Key Features:

  • RS-485/RS-422 Communication Standards
  • Slew-Rate-Limited Driver for Reduced EMI
  • Up to 250kbps Data Rate
  • Fail-Safe Receiver for Open, Short, and Idle Bus Conditions
  • 1/4-Unit Load for up to 128 Devices on the Bus
  • Thermal Shutdown and Current Limiting
  • Single 5V Supply Operation
  • Industry-Standard DIP-8 Package

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5784 $59.5192
31+ $3.7572 $116.4732
48+ $3.6394 $174.6912
66+ $3.5216 $232.4256
85+ $3.4049 $289.4165
114+ $3.0527 $348.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess