EN
  • EN
  • DE

SSTUG32868ET/S,518

Part No SSTUG32868ET/S,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT 176-LFBGA / 1:2 Configurable Registered Buffer with Parity IC 176-TFBGA (15x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 28
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 176-TFBGA
Supplier Device Package 176-TFBGA (15x6)
Base Product Number SSTUG3
Other Names SSTUG32868ET/S-T,935284286518,SSTUG32868ET/S-T
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256351-SSTUG32868ET/S,518
Ultra Librarian 3D Model Ultra Librarian SSTUG32868ET/S,518 CAD Model

Description

The NXP SSTUG32868ET/S,518 is a high-performance register buffer designed to meet the needs of high-speed data transfer and signal conditioning in advanced computing and memory systems. This component is part of NXP's leading-edge product line, ensuring reliability and efficiency for your electronic designs.

Key Features

  • Compatibility: The device is compatible with DDR2, DDR3, and DDR4 SDRAM modules, providing a versatile solution for a variety of memory applications.
  • High-Speed Operation: With support for high clock frequencies, it is well-suited for applications that require fast data access and processing.
  • Low Power Consumption: Designed with power efficiency in mind, the SSTUG32868ET/S,518 helps to reduce overall power usage in your system, making it ideal for energy-sensitive applications.
  • Robust Signal Integrity: It features built-in signal conditioning that helps to maintain signal integrity over long traces and through connectors.
  • Package: The device is offered in a compact and thermally efficient package, ensuring it can be integrated into space-constrained designs without compromising performance.

Applications

The NXP SSTUG32868ET/S,518 is suitable for a wide range of applications, including:

  • Server and enterprise computing
  • High-performance workstations
  • Networking equipment
  • Data storage systems
  • Telecommunications infrastructure

Technical Specifications

The technical specifications of the NXP SSTUG32868ET/S,518 include:

  • Voltage: Operates at standard voltages required by DDR2/3/4 memory systems.
  • Temperature Range: Designed to operate over a wide temperature range, ensuring reliability in various operating environments.
  • Quality and Reliability: Manufactured by NXP, a leader in semiconductor solutions, ensuring high quality and reliability.

Ordering Information

To order the NXP SSTUG32868ET/S,518 or to request more information, please contact your local NXP sales representative or authorized distributor. Ensure to reference the complete part number including the suffix to specify packaging and temperature grade options.

You May Also Be Interested in

Pericom
Lowest to $8.2081
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess