The SSTUB32865ET/G,518 is a high-performance, registered clock driver manufactured by NXP Semiconductors, designed to address the needs of high-speed data transfer and signal integrity in advanced computing and telecommunications systems. This product stands out for its ability to provide reliable performance while operating under demanding conditions.
Key Features
- Compatibility: The device is compatible with DDR2 and DDR3 SDRAMs, making it versatile for use in a wide range of applications.
- Performance: It offers a 1:8 clock distribution solution that ensures minimal skew and jitter, crucial for maintaining data integrity at high clock speeds.
- Power Efficiency: Designed with power-saving features, it consumes low power, thus contributing to the overall energy efficiency of the system it is integrated into.
- Robust Design: The SSTUB32865ET/G,518 is engineered to withstand harsh industrial environments, ensuring reliability and longevity.
- Advanced Packaging: It comes in a TSSOP (thin shrink small outline package) form factor, which is ideal for space-constrained applications.
Applications
This registered clock driver is suitable for a variety of applications, including but not limited to:
- Server and workstation memory modules
- High-performance computing
- Networking and telecommunications equipment
- Embedded systems requiring stable and reliable clock distribution
Technical Specifications
Part Number: SSTUB32865ET/G,518
Manufacturer: NXP Semiconductors
Package: TSSOP
Operating Temperature Range: Specified performance is guaranteed over the industrial temperature range of -40°C to +85°C.
Supply Voltage: Designed to operate at a typical voltage supply, ensuring compatibility with standard logic levels and power supplies.
Ordering and Availability
NXP's SSTUB32865ET/G,518 registered clock driver is available for order through authorized distributors. Detailed inventory status, bulk pricing, and datasheets can be accessed through official NXP channels or authorized distributors' websites.