ADP3418KZR - Dual Bootstrapped, 12 V MOSFET Driver with Output Disable
The ADP3418KZR is a high-performance, dual MOSFET driver specifically designed for use in CPU and DDR memory power supplies. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this driver is optimized for controlling two external N-channel power MOSFETs in synchronous rectified buck converter configurations.
This robust driver is capable of driving both the high-side and low-side MOSFETs with a powerful 12 V gate drive. The ADP3418KZR features a bootstrapped high-side drive that ensures the high-side MOSFET is fully enhanced, even at high input voltages, thus improving the efficiency of the power conversion process. The driver IC also incorporates an output disable function that allows for a controlled shutdown of the MOSFETs to ensure safe operation under various conditions.
The ADP3418KZR is designed with speed and reliability in mind. Its fast propagation delays and short rise and fall times reduce transition losses and improve overall efficiency. This is particularly important in high-frequency power supply applications where switching losses can significantly impact performance and thermal management.
The driver's strong sink and source capabilities ensure that the MOSFETs are driven effectively, reducing the likelihood of cross-conduction and shoot-through events. Additionally, the ADP3418KZR features under-voltage lockout protection, which prevents the driver from operating until the supply voltage reaches an acceptable level, thereby protecting the MOSFETs and the load from potential damage.
Available in a compact SOIC-8 package, the ADP3418KZR is designed for space-constrained applications while providing robust thermal performance. It is an ideal choice for designers looking to create efficient, reliable, and high-performance power supply circuits for CPUs, DDR memory, and a wide range of other digital applications.
Analog Devices Inc. ensures that the ADP3418KZR meets stringent quality and performance standards, making it a trusted component for your power management solutions.