EN
  • EN
  • DE

SSTUA32S865ET

Part No SSTUA32S865ET
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V 28-bit 1 : 2 registered buffer with parity for DDR2-667 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260054-SSTUA32S865ET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUA32S865ET CAD Model

Description

Introducing the NXP SSTUA32S865ET Transceiver

The NXP SSTUA32S865ET is a cutting-edge transceiver designed for high-speed communication and robust performance in demanding automotive applications. This device is part of NXP's broad portfolio of networking solutions, which are engineered to meet the rigorous standards of the automotive industry, ensuring reliability and durability in a variety of vehicular environments.

Key Features

  • High-Speed CAN Interface: The SSTUA32S865ET supports the Controller Area Network (CAN) protocol, which is widely used in automotive networks for the efficient transmission of critical data.
  • Enhanced Data Rates: This transceiver is capable of handling data rates up to 5 Mbps, making it suitable for applications requiring fast data exchange, such as advanced driver-assistance systems (ADAS) and in-vehicle infotainment.
  • Low Power Mode: An integrated low power mode helps to reduce the overall power consumption of the system when the vehicle is idle, contributing to better energy management and battery life.
  • Robust Design: The device is designed to withstand the harsh conditions typical in automotive environments, including wide temperature ranges and potential electrical disturbances.
  • ISO 11898-2:2016 Compliant: Compliance with the latest CAN standard ensures interoperability and reliable performance across different systems and components within the vehicle.

Applications

The NXP SSTUA32S865ET is ideal for a variety of applications within the automotive sector, including:

  • Powertrain systems
  • Chassis and safety systems
  • Body control modules
  • Gateway modules
  • Advanced driver-assistance systems (ADAS)

With its robust design and advanced features, the SSTUA32S865ET is well-suited to meet the needs of modern vehicles, where reliable communication and data integrity are paramount. Automotive manufacturers and suppliers can trust this high-performance transceiver to deliver consistent and efficient operation, contributing to the overall safety and functionality of the vehicle.

Quality and Support

NXP is committed to providing high-quality products and comprehensive technical support. The SSTUA32S865ET transceiver comes with NXP's assurance of quality, backed by rigorous testing and validation processes. Customers also benefit from NXP's global support network, offering assistance from design to deployment.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess