EN
  • EN
  • DE

SSTU32864EC/G,518

Part No SSTU32864EC/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536-1 / 1:1, 1:2 Configurable Registered Buffer IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTU32
Other Names 935275429518,SSTU32864EC/G-T,SSTU32864EC/G-T
Standard Package 3,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256353-SSTU32864EC/G,518
Ultra Librarian 3D Model Ultra Librarian SSTU32864EC/G,518 CAD Model

Description

The SSTU32864EC/G,518 is a high-performance, registered clock driver (RCD) designed and manufactured by NXP Semiconductors. This advanced integrated circuit is part of their logic family and is specifically tailored for server DIMMs and other high-speed, high-density applications where signal integrity and timing are crucial.

Key Features

  • Compatibility: The device is compatible with JEDEC standard DDR2 SDRAM requirements, ensuring seamless integration with a variety of memory modules and systems.
  • Performance: It operates at a clock frequency of up to 400 MHz, providing the necessary speed for high-performance computing tasks.
  • Power Efficiency: With a supply voltage of 1.8V ± 0.1V, the SSTU32864EC/G,518 is designed for low-power operation, reducing the overall energy consumption of the system.
  • Signal Integrity: The device includes 25 Ω series resistors on all CK and CK# clock outputs to minimize signal reflection, thus enhancing signal integrity.
  • Flexibility: It offers 1:2 fanout from a differential clock input (CK and CK#) to two single-ended outputs (Y0 and Y1).

Applications

The SSTU32864EC/G,518 is ideal for use in registered DIMMs for servers, workstations, and storage systems that require high-speed, reliable memory interfaces. Its robust design and advanced features make it equally suitable for other high-speed digital systems that require precise clock distribution and signal integrity.

Product Specifications

Attribute Details
Manufacturer NXP Semiconductors
Part Number SSTU32864EC/G,518
Package TSSOP
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount

For designers and engineers looking to build high-speed memory interfaces with a focus on reliability and power efficiency, the SSTU32864EC/G,518 from NXP Semiconductors is an excellent choice that meets and exceeds industry standards.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess