EN
  • EN
  • DE

SSL5251T/1J

Part No SSL5251T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER DIMMABLE 8HSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 9.9V
Maximum Supply Voltage 16V
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1102264-SSL5251T/1J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL5251T/1J CAD Model

Description

Product Overview: SSL5251T/1J from NXP

The SSL5251T/1J is a high-performance, compact LED driver IC designed by NXP Semiconductors, a leader in innovative high-performance mixed-signal solutions. This driver IC is specifically engineered for the efficient operation of LED lighting solutions, making it an ideal choice for a variety of applications including general lighting, architectural lighting, and backlighting systems.

Key Features

  • High Efficiency: The SSL5251T/1J boasts a high level of efficiency, which is crucial for reducing energy consumption and heat generation in LED lighting systems.
  • Flexibility: Designed to support a wide range of input voltages, this driver IC can accommodate various power supply standards, making it versatile for global applications.
  • Dimming Capability: It features smooth and flicker-free dimming control, allowing for adjustable light levels to create the desired ambiance or to save energy when full brightness is not required.
  • Thermal Protection: The IC includes thermal protection features to safeguard the LEDs and the driver itself from overheating, thus ensuring a longer lifespan for the lighting system.
  • Compact Size: The SSL5251T/1J is designed to be compact, facilitating its integration into a variety of lighting fixtures without compromising on space.

Applications

The versatility of the SSL5251T/1J makes it suitable for a wide range of lighting applications. Its ability to drive multiple LEDs with high efficiency and precision makes it an excellent choice for:

  • Residential and commercial general lighting
  • Decorative and architectural lighting
  • Task and accent lighting
  • Backlighting for displays and signage

Technical Specifications

The SSL5251T/1J operates with an input voltage range that is compatible with standard lighting power supplies. It integrates seamlessly with control systems for dimming and can handle high currents required for driving power LEDs. Its thermal management capabilities ensure that performance is maintained without compromising the integrity of the lighting system.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales representative.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess